Keystone Electronics Corp. Jack, PC Test; Black; 5 A (Max.); 1500 V (RMS); Nylon; Brass, Silver Plate 6038

Description
Vertical PC Test Jacks, 5 A (Max.) Current Rating, 1500 V (RMS) Operating Voltage The height of the jack is 5⁄16 in. The body material of the jack is Nylon per ASTM D4066.
Description
Vertical PC Test Jacks, 5 A (Max.) Current Rating, 1500 V (RMS) Operating Voltage The height of the jack is 5⁄16 in. The body material of the jack is Nylon per ASTM D4066.

Suppliers

Company
Product
Description
Supplier Links
Jack, PC Test; Black; 5 A (Max.); 1500 V (RMS); Nylon; Brass, Silver Plate - 70183105 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, PC Test; Black; 5 A (Max.); 1500 V (RMS); Nylon; Brass, Silver Plate
70183105
Jack, PC Test; Black; 5 A (Max.); 1500 V (RMS); Nylon; Brass, Silver Plate 70183105
Vertical PC Test Jacks, 5 A (Max.) Current Rating, 1500 V (RMS) Operating Voltage The height of the jack is 5⁄16 in. The body material of the jack is Nylon per ASTM D4066.

Vertical PC Test Jacks, 5 A (Max.) Current Rating, 1500 V (RMS) Operating Voltage

  • The height of the jack is 5⁄16 in.
    The body material of the jack is Nylon per ASTM D4066.
Supplier's Site
Vertical Test Jack; For Use With Keystone - 94F9877 - Newark, An Avnet Company
Chicago, IL, United States
Vertical Test Jack; For Use With Keystone
94F9877
Vertical Test Jack; For Use With Keystone 94F9877
VERTICAL TEST JACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:1.5kV; Insulator Colour:Black; Product Range:-; Colour:Black; Connector Mounting:PCB Mount; Contact Material:Brass RoHS Compliant: Yes

VERTICAL TEST JACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:1.5kV; Insulator Colour:Black; Product Range:-; Colour:Black; Connector Mounting:PCB Mount; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70183105 94F9877
Product Name Jack, PC Test; Black; 5 A (Max.); 1500 V (RMS); Nylon; Brass, Silver Plate Vertical Test Jack; For Use With Keystone
Voltage Rating 1500 volts 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 180 Housing, Black - 1381G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
3 suppliers