Keystone Electronics Corp. Metal Clad Tip Jack-Black 6026

Description
Part Number: 6026 Color: Black Pin Size: 0.080 RoHS: Yes Style: Metal Clad Type: Tip Jack
Request a Quote
Description
Part Number: 6026 Color: Black Pin Size: 0.080 RoHS: Yes Style: Metal Clad Type: Tip Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Metal-clad tip jack for high-reliability industrial applications, accepting a .080 (2.0 mm) tip with closed entry contact, rated for 10 amps and 5700 V RMS breakdown voltage, with capacitance to metal panel of 3.8 pF. Molded nylon body with brass shell and nickel plating, beryllium copper contact, and brass nut. Supplied with hardware. Color: black.

Datasheet Summary
Powered by GS/AI

Metal-clad tip jack for high-reliability industrial applications, accepting a .080 (2.0 mm) tip with closed entry contact, rated for 10 amps and 5700 V RMS breakdown voltage, with capacitance to metal panel of 3.8 pF. Molded nylon body with brass shell and nickel plating, beryllium copper contact, and brass nut. Supplied with hardware. Color: black.

Suppliers

Company
Product
Description
Supplier Links
Metal Clad Tip Jack-Black - 6026 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Metal Clad Tip Jack-Black
6026
Metal Clad Tip Jack-Black 6026
Part Number: 6026 Color: Black Pin Size: 0.080 RoHS: Yes Style: Metal Clad Type: Tip Jack

Part Number: 6026

  • Color: Black
  • Pin Size: 0.080
  • RoHS: Yes
  • Style: Metal Clad
  • Type: Tip Jack
Buy Now Datasheet
Jacks, Plugs - 36-6026-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
36-6026-ND
Jacks, Plugs 36-6026-ND
Tip Jack Connector Standard Tip Solder Eyelet(s) Black

Tip Jack Connector Standard Tip Solder Eyelet(s) Black

Buy Now Datasheet
Phone Connectors ;1/4 in ;10 Amps ;2 mm; BLACK - 70182309 - Allied Electronics, Inc.
Fort Worth, TX, USA
Phone Connectors ;1/4 in ;10 Amps ;2 mm; BLACK
70182309
Phone Connectors ;1/4 in ;10 Amps ;2 mm; BLACK 70182309
Phone Connectors ;1/4 in ;10 Amps ;2 mm; BLACK

Phone Connectors ;1/4 in ;10 Amps ;2 mm; BLACK

Supplier's Site
Jacks, Plugs - 6026 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
6026
Jacks, Plugs 6026
CONN TIP JACK SLDR EYELET BLACK

CONN TIP JACK SLDR EYELET BLACK

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6026 36-6026-ND 70182309 6026
Product Name Metal Clad Tip Jack-Black Jacks, Plugs Phone Connectors ;1/4 in ;10 Amps ;2 mm; BLACK Jacks, Plugs
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11362-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
Turret Connectors - 36-11115-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Turret Connectors - 36-11322-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers