Keystone Electronics Corp. Connectors Test & Instrument, PC Mount Test Points 5008

Description
TEST POINT (ORANGE) - COMPACT
Request a Quote Datasheet
Description
TEST POINT (ORANGE) - COMPACT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Test & Instrument, PC Mount Test Points - 5008 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Test & Instrument, PC Mount Test Points
5008
Connectors Test & Instrument, PC Mount Test Points 5008
TEST POINT (ORANGE) - COMPACT

TEST POINT (ORANGE) - COMPACT

Buy Now
Test Point, Pcb, Through Hole; Product Range Keystone - 62W5142 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb, Through Hole; Product Range Keystone
62W5142
Test Point, Pcb, Through Hole; Product Range Keystone 62W5142
TEST POINT, PCB, THROUGH HOLE; Product Range:-; Connector Colour:Orange; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.6mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts; Colour:Orange RoHS Compliant: Yes

TEST POINT, PCB, THROUGH HOLE; Product Range:-; Connector Colour:Orange; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.6mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts; Colour:Orange RoHS Compliant: Yes

Supplier's Site Datasheet
Test Point; Orange; Thro-Hole; Wire Leaded; Tin; Valox; 0.063 in.; 0.35 in. - 70182833 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Point; Orange; Thro-Hole; Wire Leaded; Tin; Valox; 0.063 in.; 0.35 in.
70182833
Test Point; Orange; Thro-Hole; Wire Leaded; Tin; Valox; 0.063 in.; 0.35 in. 70182833
Thru-Hole Mount Test Points, Mounting Hole Diameter 0.063 in., Tin Plated Phosphor Bronze Wire Color keyed for visibility and quick identification Economical choice for PC test point terminations Snap-fit mounting provides positive retention for wave soldering Wire form loop for safe, non-slip testing Space saving, ultra low and low profile designs High profile design for difficult to reach applications Suitable for high density packaging on 0.062 and 0.093 PC boards Practical replacement for wire-wrap posts and turrets Secure grip for J hooks, EZ hooks, grabbers, alligator clips, tips or probes. Plastic base strengthens terminal for positive holding power. Ideal for reliable production testing and field service troubleshooting. Base material is valox, UL 94 V-0.

Thru-Hole Mount Test Points, Mounting Hole Diameter 0.063 in., Tin Plated Phosphor Bronze Wire

  • Color keyed for visibility and quick identification
  • Economical choice for PC test point terminations
  • Snap-fit mounting provides positive retention for wave soldering
  • Wire form loop for safe, non-slip testing
  • Space saving, ultra low and low profile designs
  • High profile design for difficult to reach applications
  • Suitable for high density packaging on 0.062 and 0.093 PC boards
  • Practical replacement for wire-wrap posts and turrets
    Secure grip for J hooks, EZ hooks, grabbers, alligator clips, tips or probes. Plastic base strengthens terminal for positive holding power. Ideal for reliable production testing and field service troubleshooting. Base material is valox, UL 94 V-0.
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5008 62W5142 70182833
Product Name Connectors Test & Instrument, PC Mount Test Points Test Point, Pcb, Through Hole; Product Range Keystone Test Point; Orange; Thro-Hole; Wire Leaded; Tin; Valox; 0.063 in.; 0.35 in.
Mounting Through Hole Mount PCB
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RJ45 with LED Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Phone Needle to Female 6-32 Thread, Adapter - 8035 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Phone Jack / Plug
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details