Keystone Electronics Corp. Screw Connectors 7689

Description
4 Pin Screw Terminal, Power Tap M3 Through Hole, Right Angle
Request a Quote Datasheet
Description
4 Pin Screw Terminal, Power Tap M3 Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Connectors - 36-7689-ND - DigiKey
Thief River Falls, MN, United States
Screw Connectors
36-7689-ND
Screw Connectors 36-7689-ND
4 Pin Screw Terminal, Power Tap M3 Through Hole, Right Angle

4 Pin Screw Terminal, Power Tap M3 Through Hole, Right Angle

Buy Now Datasheet
Pc Screw Terminal, 22-14Awg; Tab Size - Metric Keystone - 62W5214 - Newark, An Avnet Company
Chicago, IL, United States
Pc Screw Terminal, 22-14Awg; Tab Size - Metric Keystone
62W5214
Pc Screw Terminal, 22-14Awg; Tab Size - Metric Keystone 62W5214
PC SCREW TERMINAL, 22-14AWG; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:-; Terminal Plating:Tin; Product Range:-; Connector Mounting:PCB Mount; Connector Type:Terminal Block, PCB RoHS Compliant: Yes

PC SCREW TERMINAL, 22-14AWG; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:-; Terminal Plating:Tin; Product Range:-; Connector Mounting:PCB Mount; Connector Type:Terminal Block, PCB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 36-7689-ND 62W5214
Product Name Screw Connectors Pc Screw Terminal, 22-14Awg; Tab Size - Metric Keystone
Mounting Through Hole, Right Angle PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51535-XX001LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
AM Backplane Female Straight Press Fit Power Connector - 80316-2X2CB30P - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Coaxial Connectors - 1938417 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details