4 Pin Screw Terminal, Power Tap M3 Through Hole
PC SCREW TERMINAL, 22-14AWG; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:-; Terminal Plating:Tin; Product Range:-; Connector Mounting:PCB Mount; Connector Type:Terminal Block, PCB RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 36-7698-ND | 62W5221 |
| Product Name | Screw Connectors | Pc Screw Terminal, 22-14Awg; Tab Size - Metric Keystone |
| Mounting | Through Hole | PCB Mount |