Keystone Electronics Corp. Clip, Alligator; Steel; Black; 2.125 in. 5046

Description
Insulator Vinyl, Insulated Alligator Clip Features: Solder Connection with Strain Relief. Material : Nickel Plated Steel. Large Size Clips Accept Either Wire or Barrel Style Solder Plugs. Solder connection.
Datasheet
Description
Insulator Vinyl, Insulated Alligator Clip Features: Solder Connection with Strain Relief. Material : Nickel Plated Steel. Large Size Clips Accept Either Wire or Barrel Style Solder Plugs. Solder connection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clip, Alligator; Steel; Black; 2.125 in. - 70181825 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Alligator; Steel; Black; 2.125 in.
70181825
Clip, Alligator; Steel; Black; 2.125 in. 70181825
Insulator Vinyl, Insulated Alligator Clip Features: Solder Connection with Strain Relief. Material : Nickel Plated Steel. Large Size Clips Accept Either Wire or Barrel Style Solder Plugs. Solder connection.

Insulator Vinyl, Insulated Alligator Clip
Features: Solder Connection with Strain Relief.
Material
: Nickel Plated Steel.
Large Size Clips Accept Either Wire or Barrel Style Solder Plugs.
Solder connection.

Supplier's Site
Alligator Clip, Large, 11Mm, Black; Connector Type Keystone - 99H7490 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip, Large, 11Mm, Black; Connector Type Keystone
99H7490
Alligator Clip, Large, 11Mm, Black; Connector Type Keystone 99H7490
ALLIGATOR CLIP, LARGE, 11MM, BLACK; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:11mm; Insulator Colour:Black; Product Range:- RoHS Compliant: Yes

ALLIGATOR CLIP, LARGE, 11MM, BLACK; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:11mm; Insulator Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70181825 99H7490
Product Name Clip, Alligator; Steel; Black; 2.125 in. Alligator Clip, Large, 11Mm, Black; Connector Type Keystone
Termination Solder/Screw
Unlock Full Specs
to access all available technical data

Similar Products