Keystone Electronics Corp. Test Point; Color Coded;Compact Grey; 0063 (1.6) Diameter 5123

Description
Color Coded for easy identification, these “loop type” PCB mountable terminals are an economical choice for test terminations. Featuring snap-in mounting and an integral plastic base, terminals are positively retained for wave soldering and strengthened for positive holding power.
Datasheet
Description
Color Coded for easy identification, these “loop type” PCB mountable terminals are an economical choice for test terminations. Featuring snap-in mounting and an integral plastic base, terminals are positively retained for wave soldering and strengthened for positive holding power.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Point; Color Coded;Compact Grey; 0063 (1.6) Diameter - 70182277 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Point; Color Coded;Compact Grey; 0063 (1.6) Diameter
70182277
Test Point; Color Coded;Compact Grey; 0063 (1.6) Diameter 70182277
Color Coded for easy identification, these “loop type” PCB mountable terminals are an economical choice for test terminations. Featuring snap-in mounting and an integral plastic base, terminals are positively retained for wave soldering and strengthened for positive holding power.

Color Coded for easy identification, these “loop type” PCB mountable terminals are an economical choice for test terminations. Featuring snap-in mounting and an integral plastic base, terminals are positively retained for wave soldering and strengthened for positive holding power.

Supplier's Site
Test Point, Pcb, Grey, Through Hole; Product Range Keystone - 95M2488 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb, Grey, Through Hole; Product Range Keystone
95M2488
Test Point, Pcb, Grey, Through Hole; Product Range Keystone 95M2488
TEST POINT, PCB, GREY, THROUGH HOLE; Product Range:-; Connector Colour:Grey; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.6mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

TEST POINT, PCB, GREY, THROUGH HOLE; Product Range:-; Connector Colour:Grey; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.6mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70182277 95M2488
Product Name Test Point; Color Coded;Compact Grey; 0063 (1.6) Diameter Test Point, Pcb, Grey, Through Hole; Product Range Keystone
Termination Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details