Keystone Electronics Corp. Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 2 3 4 5
Product Name Notes
Part Number: 980TR Finish/Plating: Gold Plate Material: LCP, UL 94V-0 Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) 1000 pcs / 15" reel
Part Number: 981TR Finish/Plating: Gold Plate Material: LCP, UL 94V-0 Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) 800 pcs / 15" reel
Part Number: 982TR Finish/Plating: Gold Plate Material: LCP, UL 94V-0 Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) 1000 pcs / 15" reel
Part Number: 983TR Finish/Plating: Gold Plate Material: LCP, UL 94V-0 Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) 800 pcs / 15" reel
Part Number: 985 Mounting: THM Packaging: Bulk Waterproof Connector for extreme applications, IP68 On board applications.
Part Number: 986 Packaging: Bulk Style: Network Ideal for applications where the jack and circuit board are to be mounted seperately to chassis or case. This gives more flexibility on...
Part Number: 987 Mounting: Panel Packaging: Bulk Waterproof Connector for extreme applications, IP68 IDC ( Insulation Displacement Connector) - quick punch down wire connection. No need to strip wires before...
Part Number: 988P Mounting: Cable Orientation: Horizontal Packaging: Bulk Waterproof Plug Jacket for extreme conditions, IP68 rated Installs over standard CAT5 or CAT6 cable to form a waterproof seal, once...
Board interface for battery holders with "CN" suffux

<< Prev