Keystone Electronics Corp. Alligator Clip, Mini, 8.38Mm, Green; Connector Type Keystone 5036

Description
ALLIGATOR CLIP, MINI, 8.38MM, GREEN; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:8.38mm; Insulator Colour:Green; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ALLIGATOR CLIP, MINI, 8.38MM, GREEN; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:8.38mm; Insulator Colour:Green; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alligator Clip, Mini, 8.38Mm, Green; Connector Type Keystone - 99H7486 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip, Mini, 8.38Mm, Green; Connector Type Keystone
99H7486
Alligator Clip, Mini, 8.38Mm, Green; Connector Type Keystone 99H7486
ALLIGATOR CLIP, MINI, 8.38MM, GREEN; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:8.38mm; Insulator Colour:Green; Product Range:- RoHS Compliant: Yes

ALLIGATOR CLIP, MINI, 8.38MM, GREEN; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:8.38mm; Insulator Colour:Green; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99H7486
Product Name Alligator Clip, Mini, 8.38Mm, Green; Connector Type Keystone
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Plugs and Receptacles - 486-3-101-785-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers