Keystone Electronics Corp. Horizontal Test Jack; For Use With Keystone 6056

Description
HORIZONTAL TEST JACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:2.1kV; Insulator Colour:Black; Product Range:-; Colour:Black; Connector Mounting:PCB Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
HORIZONTAL TEST JACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:2.1kV; Insulator Colour:Black; Product Range:-; Colour:Black; Connector Mounting:PCB Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horizontal Test Jack; For Use With Keystone - 80H9692 - Newark, An Avnet Company
Chicago, IL, United States
Horizontal Test Jack; For Use With Keystone
80H9692
Horizontal Test Jack; For Use With Keystone 80H9692
HORIZONTAL TEST JACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:2.1kV; Insulator Colour:Black; Product Range:-; Colour:Black; Connector Mounting:PCB Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

HORIZONTAL TEST JACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:2.1kV; Insulator Colour:Black; Product Range:-; Colour:Black; Connector Mounting:PCB Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
HORIZONTAL PC TEST JACK, UNIVERSAL, SILVER, BLACK - 70182396 - Allied Electronics, Inc.
Fort Worth, TX, USA
HORIZONTAL PC TEST JACK, UNIVERSAL, SILVER, BLACK
70182396
HORIZONTAL PC TEST JACK, UNIVERSAL, SILVER, BLACK 70182396
Features Accepts 0.80" Tip Jacks or Probes Rated for Up to 5 Amps, Breakdown Voltage: 2100 VRMS Material: Body: Nylon; Contacts: Beryllium Copper, Silver or Gold Plate

Features

  • Accepts 0.80" Tip Jacks or Probes
  • Rated for Up to 5 Amps, Breakdown Voltage: 2100 VRMS
  • Material: Body: Nylon; Contacts: Beryllium Copper, Silver or Gold Plate
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 80H9692 70182396
Product Name Horizontal Test Jack; For Use With Keystone HORIZONTAL PC TEST JACK, UNIVERSAL, SILVER, BLACK
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products