Keystone Electronics Corp. Banana Jack- Fully Insulated 6092

Description
Part Number: 6092 Color: Black Mounting: Panel Plug Size: .175 [4.4] Style: Fully Insulated Thread: 5/16-32
Request a Quote
Description
Part Number: 6092 Color: Black Mounting: Panel Plug Size: .175 [4.4] Style: Fully Insulated Thread: 5/16-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

6092 is a fully insulated standard banana jack in black, accepting a .175 in (4.5 mm) plug, with a 5/16-32 thread and a .328 in (8.4 mm) diameter body. The terminal is brass with tin plate, and the body is nylon. It is supplied unassembled with a lug and nut.

Datasheet Summary
Powered by GS/AI

6092 is a fully insulated standard banana jack in black, accepting a .175 in (4.5 mm) plug, with a 5/16-32 thread and a .328 in (8.4 mm) diameter body. The terminal is brass with tin plate, and the body is nylon. It is supplied unassembled with a lug and nut.

Suppliers

Company
Product
Description
Supplier Links
Banana Jack- Fully Insulated - 6092 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Banana Jack- Fully Insulated
6092
Banana Jack- Fully Insulated 6092
Part Number: 6092 Color: Black Mounting: Panel Plug Size: .175 [4.4] Style: Fully Insulated Thread: 5/16-32

Part Number: 6092

  • Color: Black
  • Mounting: Panel
  • Plug Size: .175 [4.4]
  • Style: Fully Insulated
  • Thread: 5/16-32
Buy Now Datasheet
Jacks, Plugs - 36-6092-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
36-6092-ND
Jacks, Plugs 36-6092-ND
Banana Jack Connector Standard Banana Solder Tabs Black

Banana Jack Connector Standard Banana Solder Tabs Black

Buy Now Datasheet
Jacks, Plugs - 6092 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
6092
Jacks, Plugs 6092
CONN BANANA JACK SLDR TABS BLACK

CONN BANANA JACK SLDR TABS BLACK

Supplier's Site Datasheet
Banana Jack, Solder, Black; Gender Keystone - 94F4295 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, Solder, Black; Gender Keystone
94F4295
Banana Jack, Solder, Black; Gender Keystone 94F4295
BANANA JACK, SOLDER, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Tin Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes

BANANA JACK, SOLDER, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Tin Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Jack, Insulated; Black; 1500 V (RMS); Nylon; Brass, Tin Plate; 115 degC - 70183112 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Insulated; Black; 1500 V (RMS); Nylon; Brass, Tin Plate; 115 degC
70183112
Jack, Insulated; Black; 1500 V (RMS); Nylon; Brass, Tin Plate; 115 degC 70183112
STD Insulated Jack, Nylon Body Material, 0.937 in. Height, 0.433 in. Length Accepts 0.175 plug. Material. Body: Nylon; Contact: Brass, tin plate. Insulated jack with nylon body material and brass, tin plate contact.

STD Insulated Jack, Nylon Body Material, 0.937 in. Height, 0.433 in. Length
Accepts 0.175 plug. Material. Body: Nylon; Contact: Brass, tin plate.
Insulated jack with nylon body material and brass, tin plate contact.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6092 36-6092-ND 6092 94F4295 70183112
Product Name Banana Jack- Fully Insulated Jacks, Plugs Jacks, Plugs Banana Jack, Solder, Black; Gender Keystone Jack, Insulated; Black; 1500 V (RMS); Nylon; Brass, Tin Plate; 115 degC
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1430-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Quick Connects, Quick Disconnect Connectors - 36-1287-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
3 suppliers