The 552-3 is a standard banana plug with a rivet connection and a 0.175 inch (4.5 mm) barrel, rated for 15 amps. It features a four-leaf phosphor bronze spring and a brass body with nickel plating. The plug has a length of 0.187 inch (4.7 mm) and a threaded insert with a 6-32 thread. It is designed to accept 22 to 14 AWG wire and is supplied unassembled.
Part Number: 552-3
Banana Plug Connector Standard Banana Rivet
PLUG ROHS COMPLIANT: YES
| Keystone Electronics Corp. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 552-3 | 36-552-3-ND | 03H3632 |
| Product Name | Banana Plug-4 Leaf-Rivet Connection .187" Length | Jacks, Plugs | Plug Rohs Compliant Keystone |
| Gender | Male / Plug | Male / Plug |