Keystone Electronics Corp. Metal Clad Tip Jack-Blue 6029

Description
Part Number: 6029 Color: Blue Pin Size: 0.080 RoHS: Yes Style: Metal Clad Type: Tip Jack
Request a Quote
Description
Part Number: 6029 Color: Blue Pin Size: 0.080 RoHS: Yes Style: Metal Clad Type: Tip Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6029 is a blue metal-clad tip jack designed for high-reliability industrial applications, accepting a 0.080 inch (2.0 mm) tip with a closed-entry contact. It features a molded nylon body with a brass shell and nut, nickel-plated to QQ-B-626 and QQ-N-290 standards, and a beryllium copper contact meeting MIL-G-45204. The jack has a current rating of 10 amps and a breakdown voltage of 5700 V RMS. Capacitance to a metal panel is 2.0 pF nominal. It complies with MIL-C-39024/10 and is supplied with a nut. Physical dimensions include a body diameter of 0.375 inch (9.5 mm), a length of 0.812 inch (20.6 mm), and a thread size of 0.250-32.

Datasheet Summary
Powered by GS/AI

The 6029 is a blue metal-clad tip jack designed for high-reliability industrial applications, accepting a 0.080 inch (2.0 mm) tip with a closed-entry contact. It features a molded nylon body with a brass shell and nut, nickel-plated to QQ-B-626 and QQ-N-290 standards, and a beryllium copper contact meeting MIL-G-45204. The jack has a current rating of 10 amps and a breakdown voltage of 5700 V RMS. Capacitance to a metal panel is 2.0 pF nominal. It complies with MIL-C-39024/10 and is supplied with a nut. Physical dimensions include a body diameter of 0.375 inch (9.5 mm), a length of 0.812 inch (20.6 mm), and a thread size of 0.250-32.

Suppliers

Company
Product
Description
Supplier Links
Metal Clad Tip Jack-Blue - 6029 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Metal Clad Tip Jack-Blue
6029
Metal Clad Tip Jack-Blue 6029
Part Number: 6029 Color: Blue Pin Size: 0.080 RoHS: Yes Style: Metal Clad Type: Tip Jack

Part Number: 6029

  • Color: Blue
  • Pin Size: 0.080
  • RoHS: Yes
  • Style: Metal Clad
  • Type: Tip Jack
Buy Now Datasheet
Jacks, Plugs - 36-6029-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
36-6029-ND
Jacks, Plugs 36-6029-ND
Tip Jack Connector Standard Tip Solder Eyelet(s) Blue

Tip Jack Connector Standard Tip Solder Eyelet(s) Blue

Buy Now Datasheet
Jack Rohs Compliant Keystone - 80H9687 - Newark, An Avnet Company
Chicago, IL, United States
Jack Rohs Compliant Keystone
80H9687
Jack Rohs Compliant Keystone 80H9687
JACK ROHS COMPLIANT: YES

JACK ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6029 36-6029-ND 80H9687
Product Name Metal Clad Tip Jack-Blue Jacks, Plugs Jack Rohs Compliant Keystone
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1406-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Turret Connectors - 36-11320-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers