Keystone Electronics Corp. Banana Jack- Insulated Solder Connection 6093

Description
Part Number: 6093 Color: Red Finish/Plating: Nickel Plate Insulated: Yes Material: Brass Mounting: Panel Plug Size: .175 [4.4] Thread: 1/4-28
Request a Quote
Description
Part Number: 6093 Color: Red Finish/Plating: Nickel Plate Insulated: Yes Material: Brass Mounting: Panel Plug Size: .175 [4.4] Thread: 1/4-28
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6093 is a fully insulated standard banana jack with a .175 in (4.5 mm) plug acceptance, a .375 in (9.5 mm) hex head, and a .406 in (10.3 mm) length. It features a brass body with nickel plating and a brass terminal with tin plating, supplied unassembled with a nut and lug. The mounting thread is .250-28, and the body is molded with a recessed hex head for panel mounting.

Datasheet Summary
Powered by GS/AI

The 6093 is a fully insulated standard banana jack with a .175 in (4.5 mm) plug acceptance, a .375 in (9.5 mm) hex head, and a .406 in (10.3 mm) length. It features a brass body with nickel plating and a brass terminal with tin plating, supplied unassembled with a nut and lug. The mounting thread is .250-28, and the body is molded with a recessed hex head for panel mounting.

Suppliers

Company
Product
Description
Supplier Links
Banana Jack- Insulated Solder Connection - 6093 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Banana Jack- Insulated Solder Connection
6093
Banana Jack- Insulated Solder Connection 6093
Part Number: 6093 Color: Red Finish/Plating: Nickel Plate Insulated: Yes Material: Brass Mounting: Panel Plug Size: .175 [4.4] Thread: 1/4-28

Part Number: 6093

  • Color: Red
  • Finish/Plating: Nickel Plate
  • Insulated: Yes
  • Material: Brass
  • Mounting: Panel
  • Plug Size: .175 [4.4]
  • Thread: 1/4-28
Buy Now Datasheet
Jacks, Plugs - 36-6093-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
36-6093-ND
Jacks, Plugs 36-6093-ND
Banana Jack Connector Standard Banana Solder Lug Red

Banana Jack Connector Standard Banana Solder Lug Red

Buy Now Datasheet
Banana Jack, Solder, Red; Gender Keystone - 31C6773 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, Solder, Red; Gender Keystone
31C6773
Banana Jack, Solder, Red; Gender Keystone 31C6773
BANANA JACK, SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Tin Plated Contacts; Connector Colour:Red; Contact Material:Copper; Contact Termination Type:Solder RoHS Compliant: Yes

BANANA JACK, SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Tin Plated Contacts; Connector Colour:Red; Contact Material:Copper; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site
Jacks, Plugs - 6093 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
6093
Jacks, Plugs 6093
CONN BANANA JACK SOLDER LUG RED

CONN BANANA JACK SOLDER LUG RED

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6093 36-6093-ND 31C6773 6093
Product Name Banana Jack- Insulated Solder Connection Jacks, Plugs Banana Jack, Solder, Red; Gender Keystone Jacks, Plugs
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11308-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1220-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details