Keystone Electronics Corp. Vertical Test Jack; For Use With Keystone 6044

Description
VERTICAL TEST JACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:1.5kV; Insulator Colour:Black; Product Range:-; Colour:Black; Connector Mounting:PCB Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
VERTICAL TEST JACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:1.5kV; Insulator Colour:Black; Product Range:-; Colour:Black; Connector Mounting:PCB Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Test Jack; For Use With Keystone - 90B6080 - Newark, An Avnet Company
Chicago, IL, United States
Vertical Test Jack; For Use With Keystone
90B6080
Vertical Test Jack; For Use With Keystone 90B6080
VERTICAL TEST JACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:1.5kV; Insulator Colour:Black; Product Range:-; Colour:Black; Connector Mounting:PCB Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

VERTICAL TEST JACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:1.5kV; Insulator Colour:Black; Product Range:-; Colour:Black; Connector Mounting:PCB Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90B6080
Product Name Vertical Test Jack; For Use With Keystone
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2434-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DIN 41612 - Z6571-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A29052-031DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details