Keystone Electronics Corp. Connectors Test & Instrument, PC Mount Test Points 5116

Description
PCB TEST PT,GREEN,TH,AG MINIATURE
Request a Quote Datasheet
Description
PCB TEST PT,GREEN,TH,AG MINIATURE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Test & Instrument, PC Mount Test Points - 5116 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Test & Instrument, PC Mount Test Points
5116
Connectors Test & Instrument, PC Mount Test Points 5116
PCB TEST PT,GREEN,TH,AG MINIATURE

PCB TEST PT,GREEN,TH,AG MINIATURE

Buy Now
Test Point, Pcb, Green, Through Hole; Product Range Keystone - 95M2478 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb, Green, Through Hole; Product Range Keystone
95M2478
Test Point, Pcb, Green, Through Hole; Product Range Keystone 95M2478
TEST POINT, PCB, GREEN, THROUGH HOLE; Product Range:-; Connector Colour:Green; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

TEST POINT, PCB, GREEN, THROUGH HOLE; Product Range:-; Connector Colour:Green; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Test Point; Color Coded;Miniature Green; 0.040 (1.0) Diameter - 70182270 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Point; Color Coded;Miniature Green; 0.040 (1.0) Diameter
70182270
Test Point; Color Coded;Miniature Green; 0.040 (1.0) Diameter 70182270
Color Coded for easy identification, these “loop type” PCB mountable terminals are an economical choice for test terminations. Featuring snap-in mounting and an integral plastic base, terminals are positively retained for wave soldering and strengthened for positive holding power.

Color Coded for easy identification, these “loop type” PCB mountable terminals are an economical choice for test terminations. Featuring snap-in mounting and an integral plastic base, terminals are positively retained for wave soldering and strengthened for positive holding power.

Supplier's Site
Futian, Shenzhen, China
Connectors >> Thimble/Copper Rod/Test Ring
5116
Connectors >> Thimble/Copper Rod/Test Ring 5116
- Thimble/Copper Rod/Test Ring ROHS

- Thimble/Copper Rod/Test Ring ROHS

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5116 95M2478 70182270 5116
Product Name Connectors Test & Instrument, PC Mount Test Points Test Point, Pcb, Green, Through Hole; Product Range Keystone Test Point; Color Coded;Miniature Green; 0.040 (1.0) Diameter Connectors >> Thimble/Copper Rod/Test Ring
Mounting Through Hole Mount PCB
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
DDR2 - 10005639-11134 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details