Keystone Electronics Corp. Connectors Test & Instrument, PC Mount Test Points 5115

Description
PCB TEST PT,BROWN,TH,AG MINIATURE
Request a Quote Datasheet
Description
PCB TEST PT,BROWN,TH,AG MINIATURE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Test & Instrument, PC Mount Test Points - 5115 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Test & Instrument, PC Mount Test Points
5115
Connectors Test & Instrument, PC Mount Test Points 5115
PCB TEST PT,BROWN,TH,AG MINIATURE

PCB TEST PT,BROWN,TH,AG MINIATURE

Buy Now
Test Point, Pcb, Brown, Through Hole; Product Range Keystone - 95M2477 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb, Brown, Through Hole; Product Range Keystone
95M2477
Test Point, Pcb, Brown, Through Hole; Product Range Keystone 95M2477
TEST POINT, PCB, BROWN, THROUGH HOLE; Product Range:-; Connector Colour:Brown; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

TEST POINT, PCB, BROWN, THROUGH HOLE; Product Range:-; Connector Colour:Brown; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Test Point; Color Coded; Miniature Brown; 0.040 (1.0) Diameter - 70182269 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Point; Color Coded; Miniature Brown; 0.040 (1.0) Diameter
70182269
Test Point; Color Coded; Miniature Brown; 0.040 (1.0) Diameter 70182269
Color Coded for easy identification, these “loop type” PCB mountable terminals are an economical choice for test terminations. Featuring snap-in mounting and an integral plastic base, terminals are positively retained for wave soldering and strengthened for positive holding power.

Color Coded for easy identification, these “loop type” PCB mountable terminals are an economical choice for test terminations. Featuring snap-in mounting and an integral plastic base, terminals are positively retained for wave soldering and strengthened for positive holding power.

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5115 95M2477 70182269
Product Name Connectors Test & Instrument, PC Mount Test Points Test Point, Pcb, Brown, Through Hole; Product Range Keystone Test Point; Color Coded; Miniature Brown; 0.040 (1.0) Diameter
Mounting Through Hole Mount PCB
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers