Keystone Electronics Corp. Connectors Test & Instrument, PC Mount Test Points 5016

Description
SM TEST POINT - COMPACT - CUT TAPE
Request a Quote Datasheet
Description
SM TEST POINT - COMPACT - CUT TAPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Test & Instrument, PC Mount Test Points - 5016 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Test & Instrument, PC Mount Test Points
5016
Connectors Test & Instrument, PC Mount Test Points 5016
SM TEST POINT - COMPACT - CUT TAPE

SM TEST POINT - COMPACT - CUT TAPE

Buy Now
Futian, Shenzhen, China
Connectors >> Thimble/Copper Rod/Test Ring
5016
Connectors >> Thimble/Copper Rod/Test Ring 5016
- Thimble/Copper Rod/Test Ring ROHS

- Thimble/Copper Rod/Test Ring ROHS

Supplier's Site Datasheet
Pcb Test Point, Smt, Full Reel; Product Range Keystone - 57J1845 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Test Point, Smt, Full Reel; Product Range Keystone
57J1845
Pcb Test Point, Smt, Full Reel; Product Range Keystone 57J1845
PCB TEST POINT, SMT, FULL REEL; Product Range:-; Connector Colour:-; Connector Mounting:Surface Mount; Mounting Hole Dia:-; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

PCB TEST POINT, SMT, FULL REEL; Product Range:-; Connector Colour:-; Connector Mounting:Surface Mount; Mounting Hole Dia:-; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Test Point, Smt; Product Range Keystone - 93B2696 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Smt; Product Range Keystone
93B2696
Test Point, Smt; Product Range Keystone 93B2696
TEST POINT, SMT; Product Range:-; Connector Colour:-; Connector Mounting:Surface Mount; Mounting Hole Dia:-; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts; Connector Type:Test Point RoHS Compliant: Yes

TEST POINT, SMT; Product Range:-; Connector Colour:-; Connector Mounting:Surface Mount; Mounting Hole Dia:-; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts; Connector Type:Test Point RoHS Compliant: Yes

Supplier's Site Datasheet
Test Point; Surface Mount; 0.09 in. - 70181603 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Point; Surface Mount; 0.09 in.
70181603
Test Point; Surface Mount; 0.09 in. 70181603
Surface Mount Compact Test Point Efficient, safe, board level testing Simplifies testing on dense SMT circuit boards 0.015 in. phosphor bronze contact material Tin lead contact finish Unique design provides exceptional strength and durability. Ideal for use with most standard probes, clips and hooks.

Surface Mount Compact Test Point

  • Efficient, safe, board level testing
  • Simplifies testing on dense SMT circuit boards
  • 0.015 in. phosphor bronze contact material
  • Tin lead contact finish
    Unique design provides exceptional strength and durability. Ideal for use with most standard probes, clips and hooks.
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5016 5016 57J1845 70181603
Product Name Connectors Test & Instrument, PC Mount Test Points Connectors >> Thimble/Copper Rod/Test Ring Pcb Test Point, Smt, Full Reel; Product Range Keystone Test Point; Surface Mount; 0.09 in.
Mounting Surface Mount PCB
Unlock Full Specs
to access all available technical data

Similar Products