Color Coded for easy identification, these “loop type” PCB mountable terminals are an economical choice for test terminations. Featuring snap-in mounting and an integral plastic base, terminals are positively retained for wave soldering and strengthened for positive holding power.
TEST POINT, PCB, PURPLE, THROUGH HOLE; Product Range:-; Connector Colour:Purple; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 70182273 | 95M2481 |
| Product Name | Test Point; Color Coded;Miniature Purple; 0.040 (1.0) Diameter | Test Point, Pcb, Purple, Through Hole; Product Range Keystone |
| Termination | Thru-Hole |