Keystone Electronics Corp. Miniature Banana Plug-Solder Connection 6077

Description
Part Number: 6077 Color: Black Current Rating: 15 Amps Mounting: Wire Style: Solder Type: Banana Plug
Request a Quote
Description
Part Number: 6077 Color: Black Current Rating: 15 Amps Mounting: Wire Style: Solder Type: Banana Plug
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Miniature banana plug for solder connection, rated at 10 amps, with a .120 inch (3.0 mm) diameter plug, brass body with nickel plate, beryllium copper spring with nickel plating, and a nylon handle in black color.

Datasheet Summary
Powered by GS/AI

Miniature banana plug for solder connection, rated at 10 amps, with a .120 inch (3.0 mm) diameter plug, brass body with nickel plate, beryllium copper spring with nickel plating, and a nylon handle in black color.

Suppliers

Company
Product
Description
Supplier Links
Miniature Banana Plug-Solder Connection - 6077 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Miniature Banana Plug-Solder Connection
6077
Miniature Banana Plug-Solder Connection 6077
Part Number: 6077 Color: Black Current Rating: 15 Amps Mounting: Wire Style: Solder Type: Banana Plug

Part Number: 6077

  • Color: Black
  • Current Rating: 15 Amps
  • Mounting: Wire
  • Style: Solder
  • Type: Banana Plug
Buy Now Datasheet
Jacks, Plugs - 36-6077-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
36-6077-ND
Jacks, Plugs 36-6077-ND
Banana Plug Connector Miniature Solder Black

Banana Plug Connector Miniature Solder Black

Buy Now Datasheet
Plug Rohs Compliant Keystone - 88F4003 - Newark, An Avnet Company
Chicago, IL, United States
Plug Rohs Compliant Keystone
88F4003
Plug Rohs Compliant Keystone 88F4003
PLUG ROHS COMPLIANT: YES

PLUG ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6077 36-6077-ND 88F4003
Product Name Miniature Banana Plug-Solder Connection Jacks, Plugs Plug Rohs Compliant Keystone
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11111-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Turret Connectors - 36-11350-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1285-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details