Keystone Electronics Corp. Test Point, Pcb; Product Range Keystone 5020

Description
TEST POINT, PCB; Product Range:-; Connector Colour:-; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts; Connector Type:Test Point RoHS Compliant: Yes
Datasheet
Description
TEST POINT, PCB; Product Range:-; Connector Colour:-; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts; Connector Type:Test Point RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Point, Pcb; Product Range Keystone - 22M2857 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb; Product Range Keystone
22M2857
Test Point, Pcb; Product Range Keystone 22M2857
TEST POINT, PCB; Product Range:-; Connector Colour:-; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts; Connector Type:Test Point RoHS Compliant: Yes

TEST POINT, PCB; Product Range:-; Connector Colour:-; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts; Connector Type:Test Point RoHS Compliant: Yes

Supplier's Site Datasheet
TEST POINT - 70182344 - Allied Electronics, Inc.
Fort Worth, TX, USA
TEST POINT
70182344
TEST POINT 70182344
TEST POINT

TEST POINT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 22M2857 70182344
Product Name Test Point, Pcb; Product Range Keystone TEST POINT
Mounting Through Hole Mount PCB
Unlock Full Specs
to access all available technical data

Similar Products