Keystone Electronics Corp. MIL Metal Clad Tip Jack-Red 6013

Description
Part Number: 6013 Color: Red Pin Size: 0.080 RoHS: Yes Style: Mil (Metal Clad) Type: Tip Jack
Request a Quote
Description
Part Number: 6013 Color: Red Pin Size: 0.080 RoHS: Yes Style: Mil (Metal Clad) Type: Tip Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6013 is a metal-clad tip jack for high-reliability industrial applications, designed to withstand severe environmental conditions, with a recessed closed-entry contact that accepts a 0.080-inch (2.0 mm) tip. The body is molded nylon, and the shell and nut are brass with nickel plating. The contact is beryllium copper with gold plating. Current rating is 10 amps, breakdown voltage is 5700 V RMS, and capacitance to metal panel is 3.8 pF. It meets MIL-C-39024/10 and is supplied with a nut. Color is red.

Datasheet Summary
Powered by GS/AI

The 6013 is a metal-clad tip jack for high-reliability industrial applications, designed to withstand severe environmental conditions, with a recessed closed-entry contact that accepts a 0.080-inch (2.0 mm) tip. The body is molded nylon, and the shell and nut are brass with nickel plating. The contact is beryllium copper with gold plating. Current rating is 10 amps, breakdown voltage is 5700 V RMS, and capacitance to metal panel is 3.8 pF. It meets MIL-C-39024/10 and is supplied with a nut. Color is red.

Suppliers

Company
Product
Description
Supplier Links
MIL Metal Clad Tip Jack-Red - 6013 - Keystone Electronics Corp.
New Hyde Park, NY, USA
MIL Metal Clad Tip Jack-Red
6013
MIL Metal Clad Tip Jack-Red 6013
Part Number: 6013 Color: Red Pin Size: 0.080 RoHS: Yes Style: Mil (Metal Clad) Type: Tip Jack

Part Number: 6013

  • Color: Red
  • Pin Size: 0.080
  • RoHS: Yes
  • Style: Mil (Metal Clad)
  • Type: Tip Jack
Buy Now Datasheet
Jacks, Plugs - 36-6013-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
36-6013-ND
Jacks, Plugs 36-6013-ND
Tip Jack Connector Standard Tip Turret Red

Tip Jack Connector Standard Tip Turret Red

Buy Now Datasheet
Jacks, Plugs - 6013 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
6013
Jacks, Plugs 6013
CONN TIP JACK TURRET RED

CONN TIP JACK TURRET RED

Supplier's Site Datasheet
Jack Rohs Compliant Keystone - 94F4501 - Newark, An Avnet Company
Chicago, IL, United States
Jack Rohs Compliant Keystone
94F4501
Jack Rohs Compliant Keystone 94F4501
JACK ROHS COMPLIANT: YES

JACK ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6013 36-6013-ND 6013 94F4501
Product Name MIL Metal Clad Tip Jack-Red Jacks, Plugs Jacks, Plugs Jack Rohs Compliant Keystone
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1234-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-11155-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
PC Pin, Single Post Connectors - 36-1408-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details