Keystone Electronics Corp. Clip, Alligator; Steel; 1.12 in. 5033

Description
Alligator Clip Features: Solder Connection with Strain Relief. Material : Nickel Plated Steel. Large Size Clips Accept Either Wire or Barrel Style Solder Plugs. Solder connection with strain relief.
Datasheet
Description
Alligator Clip Features: Solder Connection with Strain Relief. Material : Nickel Plated Steel. Large Size Clips Accept Either Wire or Barrel Style Solder Plugs. Solder connection with strain relief.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clip, Alligator; Steel; 1.12 in. - 70181821 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Alligator; Steel; 1.12 in.
70181821
Clip, Alligator; Steel; 1.12 in. 70181821
Alligator Clip Features: Solder Connection with Strain Relief. Material : Nickel Plated Steel. Large Size Clips Accept Either Wire or Barrel Style Solder Plugs. Solder connection with strain relief.

Alligator Clip
Features: Solder Connection with Strain Relief.
Material
: Nickel Plated Steel.
Large Size Clips Accept Either Wire or Barrel Style Solder Plugs.
Solder connection with strain relief.

Supplier's Site
Alligator Clip, Mini, 8.38Mm; Connector Type Keystone - 90B7206 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip, Mini, 8.38Mm; Connector Type Keystone
90B7206
Alligator Clip, Mini, 8.38Mm; Connector Type Keystone 90B7206
ALLIGATOR CLIP, MINI, 8.38MM; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:8.38mm; Insulator Colour:-; Product Range:- RoHS Compliant: Yes

ALLIGATOR CLIP, MINI, 8.38MM; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:8.38mm; Insulator Colour:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70181821 90B7206
Product Name Clip, Alligator; Steel; 1.12 in. Alligator Clip, Mini, 8.38Mm; Connector Type Keystone
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-103-839-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details