TEST POINT (RED) - COMPACT TP-104-01-00
TEST POINT, PCB, THROUGH HOLE; Product Range:-; Connector Colour:Red; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.6mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts; Colour:Red RoHS Compliant: Yes
Thru-Hole Mount Test Points, Mounting Hole Diameter 0.063 in., Tin Plated Phosphor Bronze Wire
(PRICE/PK OF 100), TEST POINT, PCB, THROUGH HOLE; PRODUCT RANGE:-; CONNECTOR COLOUR:RED; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; MOUNTING HOLE DIA:1.6MM; CONTACT MATERIAL:PHOSPHOR BRONZE; CONTACT PLATING:SILVER PLATED CONTACTS; COLOUR:RED ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY
| Heilind Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5005 | 62W5139 | 70182830 | 21539824 |
| Product Name | Connectors Test & Instrument, PC Mount Test Points | Test Point, Pcb, Through Hole; Product Range Keystone | Test Point; Red; Thro-Hole; Wire Leaded; Tin; Valox; 0.063 in.; 0.35 in. | Connector/Terminal/Pin |
| Mounting | Through Hole Mount | PCB |