Keystone Electronics Corp. Connectors Test & Instrument, PC Mount Test Points 5124

Description
PCB TEST PT,PURPLE,TH,AG
Request a Quote Datasheet
Description
PCB TEST PT,PURPLE,TH,AG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Test & Instrument, PC Mount Test Points - 5124 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Test & Instrument, PC Mount Test Points
5124
Connectors Test & Instrument, PC Mount Test Points 5124
PCB TEST PT,PURPLE,TH,AG

PCB TEST PT,PURPLE,TH,AG

Buy Now
Test Point, Pcb, Purple, Through Hole; Product Range Keystone - 95M2496 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb, Purple, Through Hole; Product Range Keystone
95M2496
Test Point, Pcb, Purple, Through Hole; Product Range Keystone 95M2496
TEST POINT, PCB, PURPLE, THROUGH HOLE; Product Range:-; Connector Colour:Purple; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.6mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

TEST POINT, PCB, PURPLE, THROUGH HOLE; Product Range:-; Connector Colour:Purple; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.6mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Test Point; Color Coded;Compact Purple;0063 (1.6) Diameter - 70182278 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Point; Color Coded;Compact Purple;0063 (1.6) Diameter
70182278
Test Point; Color Coded;Compact Purple;0063 (1.6) Diameter 70182278
Color Coded for easy identification, these “loop type” PCB mountable terminals are an economical choice for test terminations. Featuring snap-in mounting and an integral plastic base, terminals are positively retained for wave soldering and strengthened for positive holding power.

Color Coded for easy identification, these “loop type” PCB mountable terminals are an economical choice for test terminations. Featuring snap-in mounting and an integral plastic base, terminals are positively retained for wave soldering and strengthened for positive holding power.

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5124 95M2496 70182278
Product Name Connectors Test & Instrument, PC Mount Test Points Test Point, Pcb, Purple, Through Hole; Product Range Keystone Test Point; Color Coded;Compact Purple;0063 (1.6) Diameter
Mounting Through Hole Mount PCB
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0020-00B-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mini Receptacle - 888N-F3AF1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - NAM3J - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCI Express - 10018783-00200MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers