Keystone Electronics Corp. Test Jack, Horizontal, 5A, Green; For Use With Keystone 6052

Description
TEST JACK, HORIZONTAL, 5A, GREEN; For Use With:PCBs; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:2.1kV; Insulator Colour:Green; Product Range:-; Body Material:Nylon; Breakdown Voltage:2100Vrms; Capacitance:1pF RoHS Compliant: Yes
Datasheet
Description
TEST JACK, HORIZONTAL, 5A, GREEN; For Use With:PCBs; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:2.1kV; Insulator Colour:Green; Product Range:-; Body Material:Nylon; Breakdown Voltage:2100Vrms; Capacitance:1pF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Jack, Horizontal, 5A, Green; For Use With Keystone - 20C3345 - Newark, An Avnet Company
Chicago, IL, United States
Test Jack, Horizontal, 5A, Green; For Use With Keystone
20C3345
Test Jack, Horizontal, 5A, Green; For Use With Keystone 20C3345
TEST JACK, HORIZONTAL, 5A, GREEN; For Use With:PCBs; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:2.1kV; Insulator Colour:Green; Product Range:-; Body Material:Nylon; Breakdown Voltage:2100Vrms; Capacitance:1pF RoHS Compliant: Yes

TEST JACK, HORIZONTAL, 5A, GREEN; For Use With:PCBs; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:2.1kV; Insulator Colour:Green; Product Range:-; Body Material:Nylon; Breakdown Voltage:2100Vrms; Capacitance:1pF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20C3345
Product Name Test Jack, Horizontal, 5A, Green; For Use With Keystone
Voltage Rating 2100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm - 114555P3 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers