Keystone Electronics Corp. Connectors Test & Instrument, PC Mount Test Points 5004

Description
TEST POINT (YELLOW) - MINIATURE
Request a Quote Datasheet
Description
TEST POINT (YELLOW) - MINIATURE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Test & Instrument, PC Mount Test Points - 5004 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Test & Instrument, PC Mount Test Points
5004
Connectors Test & Instrument, PC Mount Test Points 5004
TEST POINT (YELLOW) - MINIATURE

TEST POINT (YELLOW) - MINIATURE

Buy Now
Test Point, Pcb, Through Hole; Product Range Keystone - 62W5138 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb, Through Hole; Product Range Keystone
62W5138
Test Point, Pcb, Through Hole; Product Range Keystone 62W5138
TEST POINT, PCB, THROUGH HOLE; Product Range:-; Connector Colour:Yellow; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts; Colour:Yellow RoHS Compliant: Yes

TEST POINT, PCB, THROUGH HOLE; Product Range:-; Connector Colour:Yellow; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet
Test Point; Yellow; Thru-Hole; Snap-In;Tin; Valox; 0.040 in. Dia.; 0.300 in. - 70182829 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Point; Yellow; Thru-Hole; Snap-In;Tin; Valox; 0.040 in. Dia.; 0.300 in.
70182829
Test Point; Yellow; Thru-Hole; Snap-In;Tin; Valox; 0.040 in. Dia.; 0.300 in. 70182829
Color Keyed Thru-Hole Mount Test Points, 0.040 in. Dia. Mounting Hole, Valox Base Wire form loop for safe, non-slip testing Space saving, ultra low and low profile designs High profile design for difficult to reach applications Suitable for high density packaging on .062 and .093 PC boards Practical replacement for wire-wrap posts and turrets Secure grip for J hooks, EZ hooks, grabbers, alligator clips, tips or probes Plastic base strengthens terminal for positive holding power Ideal for reliable production testing and field service troubleshooting 0.010 in. x 0.020 in. phosphor bronze wire terminal. Color keyed for visibility and quick identification, economical choice for PC test point terminations. Snap-fit mounting provides positive retention for wave soldering.

Color Keyed Thru-Hole Mount Test Points, 0.040 in. Dia. Mounting Hole, Valox Base

  • Wire form loop for safe, non-slip testing
  • Space saving, ultra low and low profile designs
  • High profile design for difficult to reach applications
  • Suitable for high density packaging on .062 and .093 PC boards
  • Practical replacement for wire-wrap posts and turrets
  • Secure grip for J hooks, EZ hooks, grabbers, alligator clips, tips or probes
  • Plastic base strengthens terminal for positive holding power
  • Ideal for reliable production testing and field service troubleshooting
    0.010 in. x 0.020 in. phosphor bronze wire terminal. Color keyed for visibility and quick identification, economical choice for PC test point terminations. Snap-fit mounting provides positive retention for wave soldering.
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5004 62W5138 70182829
Product Name Connectors Test & Instrument, PC Mount Test Points Test Point, Pcb, Through Hole; Product Range Keystone Test Point; Yellow; Thru-Hole; Snap-In;Tin; Valox; 0.040 in. Dia.; 0.300 in.
Mounting Through Hole Mount PCB
Unlock Full Specs
to access all available technical data

Similar Products

Quick coupling plug - NPHS-S6-M-BC9 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Mini Receptacle - 888N-F5AFA1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details