Keystone Electronics Corp. Connectors Test & Instrument, PC Mount Test Points 5117

Description
TEST POINT (BLUE) - MINIATURE
Request a Quote Datasheet
Description
TEST POINT (BLUE) - MINIATURE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Test & Instrument, PC Mount Test Points - 5117 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Test & Instrument, PC Mount Test Points
5117
Connectors Test & Instrument, PC Mount Test Points 5117
TEST POINT (BLUE) - MINIATURE

TEST POINT (BLUE) - MINIATURE

Buy Now
Test Point, Pcb, Blue, Through Hole; Product Range Keystone - 95M2479 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb, Blue, Through Hole; Product Range Keystone
95M2479
Test Point, Pcb, Blue, Through Hole; Product Range Keystone 95M2479
TEST POINT, PCB, BLUE, THROUGH HOLE; Product Range:-; Connector Colour:Blue; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

TEST POINT, PCB, BLUE, THROUGH HOLE; Product Range:-; Connector Colour:Blue; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Test Point; Color Coded;Miniature Blue;0.040 (1.0) Diameter - 70182271 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Point; Color Coded;Miniature Blue;0.040 (1.0) Diameter
70182271
Test Point; Color Coded;Miniature Blue;0.040 (1.0) Diameter 70182271
Color Coded for easy identification, these “loop type” PCB mountable terminals are an economical choice for test terminations. Featuring snap-in mounting and an integral plastic base, terminals are positively retained for wave soldering and strengthened for positive holding power.

Color Coded for easy identification, these “loop type” PCB mountable terminals are an economical choice for test terminations. Featuring snap-in mounting and an integral plastic base, terminals are positively retained for wave soldering and strengthened for positive holding power.

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5117 95M2479 70182271
Product Name Connectors Test & Instrument, PC Mount Test Points Test Point, Pcb, Blue, Through Hole; Product Range Keystone Test Point; Color Coded;Miniature Blue;0.040 (1.0) Diameter
Mounting Through Hole Mount PCB
Unlock Full Specs
to access all available technical data

Similar Products