THRU HOLE TEST POINT RED FOR .040" HOLE
- Thimble/Copper Rod/Test Ring ROHS
(PRICE/PK OF 100), TEST POINT, PCB, THROUGH HOLE; PRODUCT RANGE:-; CONNECTOR COLOUR:RED; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; MOUNTING HOLE DIA:1MM; CONTACT MATERIAL:PHOSPHOR BRONZE; CONTACT PLATING:SILVER PLATED CONTACTS; COLOUR:RED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TEST POINT, PCB, COLOR CODED; Product Range:-; Connector Colour:Red; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts; Connector Type:Test Point RoHS Compliant: Yes
Color Keyed Thru-Hole Mount Test Points, 0.040 in. Dia. Mounting Hole, Valox Base
| Heilind Electronics, Inc. | LCSC Electronics Technology (HK) Limited | Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5000 | 5000 | 21188599 | 07J9695 | 70182825 |
| Product Name | Connectors Test & Instrument, PC Mount Test Points | Connectors >> Thimble/Copper Rod/Test Ring | Connector/Terminal/Pin | Test Point, Pcb, Color Coded; Product Range Keystone | Test Point; Red; Thru-Hole; Snap-In; Tin; Valox; 0.040 in. Dia.; 0.300 in. |
| Mounting | Through Hole Mount | PCB |