Keystone Electronics Corp. Jacks, Plugs 6032

Description
Tip Jack Connector Standard Tip Turret Black
Request a Quote Datasheet
Description
Tip Jack Connector Standard Tip Turret Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 36-6032-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
36-6032-ND
Jacks, Plugs 36-6032-ND
Tip Jack Connector Standard Tip Turret Black

Tip Jack Connector Standard Tip Turret Black

Buy Now Datasheet
Jack; Connector Type Keystone - 90B3677 - Newark, An Avnet Company
Chicago, IL, United States
Jack; Connector Type Keystone
90B3677
Jack; Connector Type Keystone 90B3677
JACK; Connector Type:Tip Jack; For Use With:Standard 0.080" Diameter Tip Plug; Breakdown Voltage:5700Vrms; Current Rating:10A; Wire Size AWG Max:-; Insulator Colour:Black; Product Range:- RoHS Compliant: Yes

JACK; Connector Type:Tip Jack; For Use With:Standard 0.080" Diameter Tip Plug; Breakdown Voltage:5700Vrms; Current Rating:10A; Wire Size AWG Max:-; Insulator Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 36-6032-ND 90B3677
Product Name Jacks, Plugs Jack; Connector Type Keystone
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products