Keystone Electronics Corp. Test Point, Pcb, Brown, Through Hole; Product Range Keystone 5120

Description
TEST POINT, PCB, BROWN, THROUGH HOLE; Product Range:-; Connector Colour:Brown; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.6mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes
Datasheet
Description
TEST POINT, PCB, BROWN, THROUGH HOLE; Product Range:-; Connector Colour:Brown; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.6mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Point, Pcb, Brown, Through Hole; Product Range Keystone - 95M2482 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb, Brown, Through Hole; Product Range Keystone
95M2482
Test Point, Pcb, Brown, Through Hole; Product Range Keystone 95M2482
TEST POINT, PCB, BROWN, THROUGH HOLE; Product Range:-; Connector Colour:Brown; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.6mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

TEST POINT, PCB, BROWN, THROUGH HOLE; Product Range:-; Connector Colour:Brown; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.6mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Test Point; Color Coded;Compact Brown; 0063 (1.6) Diameter - 70182274 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Point; Color Coded;Compact Brown; 0063 (1.6) Diameter
70182274
Test Point; Color Coded;Compact Brown; 0063 (1.6) Diameter 70182274
Color Coded for easy identification, these “loop type” PCB mountable terminals are an economical choice for test terminations. Featuring snap-in mounting and an integral plastic base, terminals are positively retained for wave soldering and strengthened for positive holding power.

Color Coded for easy identification, these “loop type” PCB mountable terminals are an economical choice for test terminations. Featuring snap-in mounting and an integral plastic base, terminals are positively retained for wave soldering and strengthened for positive holding power.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 95M2482 70182274
Product Name Test Point, Pcb, Brown, Through Hole; Product Range Keystone Test Point; Color Coded;Compact Brown; 0063 (1.6) Diameter
Mounting Through Hole Mount PCB
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-3258-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm - 114555P3 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A28500-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details