Keystone Electronics Corp. Vertical Test Jack; For Use With Keystone 6045

Description
VERTICAL TEST JACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:1.5kV; Insulator Colour:Yellow; Product Range:-; Colour:Yellow; Connector Mounting:PCB Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes
Description
VERTICAL TEST JACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:1.5kV; Insulator Colour:Yellow; Product Range:-; Colour:Yellow; Connector Mounting:PCB Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Vertical Test Jack; For Use With Keystone - 98F8497 - Newark, An Avnet Company
Chicago, IL, United States
Vertical Test Jack; For Use With Keystone
98F8497
Vertical Test Jack; For Use With Keystone 98F8497
VERTICAL TEST JACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:1.5kV; Insulator Colour:Yellow; Product Range:-; Colour:Yellow; Connector Mounting:PCB Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

VERTICAL TEST JACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:1.5kV; Insulator Colour:Yellow; Product Range:-; Colour:Yellow; Connector Mounting:PCB Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98F8497
Product Name Vertical Test Jack; For Use With Keystone
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
M39029 Connectors, Size 8 Socket 75 ohm with seal - 190941-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details