Keystone Electronics Corp. Alligator Clip, Mini, 8.38Mm, Yellow; Connector Type Keystone 5037

Description
ALLIGATOR CLIP, MINI, 8.38MM, YELLOW; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:8.38mm; Insulator Colour:Yellow; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ALLIGATOR CLIP, MINI, 8.38MM, YELLOW; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:8.38mm; Insulator Colour:Yellow; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alligator Clip, Mini, 8.38Mm, Yellow; Connector Type Keystone - 99H7487 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip, Mini, 8.38Mm, Yellow; Connector Type Keystone
99H7487
Alligator Clip, Mini, 8.38Mm, Yellow; Connector Type Keystone 99H7487
ALLIGATOR CLIP, MINI, 8.38MM, YELLOW; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:8.38mm; Insulator Colour:Yellow; Product Range:- RoHS Compliant: Yes

ALLIGATOR CLIP, MINI, 8.38MM, YELLOW; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:8.38mm; Insulator Colour:Yellow; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99H7487
Product Name Alligator Clip, Mini, 8.38Mm, Yellow; Connector Type Keystone
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A54100-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details