Keystone Electronics Corp. Banana Plug-Solder Connection 6080

Description
Part Number: 6080 Color: Red Mounting: Wire Style: Solder Type: Banana Plug
Request a Quote
Description
Part Number: 6080 Color: Red Mounting: Wire Style: Solder Type: Banana Plug
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

6080 is a standard banana plug with a 0.175-inch (4.5 mm) diameter pin, designed for solder connection to 22 to 14 AWG wire. It features a nickel-plated brass body, a nickel silver spring, and a nylon handle. The plug has a 0.375-inch (9.5 mm) diameter barrel and overall length of 1.000 inch (25.4 mm). It is supplied unassembled and rated for 15 amps.

Datasheet Summary
Powered by GS/AI

6080 is a standard banana plug with a 0.175-inch (4.5 mm) diameter pin, designed for solder connection to 22 to 14 AWG wire. It features a nickel-plated brass body, a nickel silver spring, and a nylon handle. The plug has a 0.375-inch (9.5 mm) diameter barrel and overall length of 1.000 inch (25.4 mm). It is supplied unassembled and rated for 15 amps.

Suppliers

Company
Product
Description
Supplier Links
Banana Plug-Solder Connection - 6080 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Banana Plug-Solder Connection
6080
Banana Plug-Solder Connection 6080
Part Number: 6080 Color: Red Mounting: Wire Style: Solder Type: Banana Plug

Part Number: 6080

  • Color: Red
  • Mounting: Wire
  • Style: Solder
  • Type: Banana Plug
Buy Now Datasheet
Jacks, Plugs - 36-6080-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
36-6080-ND
Jacks, Plugs 36-6080-ND
Banana Plug, Stackable Connector Standard Banana Solder Red

Banana Plug, Stackable Connector Standard Banana Solder Red

Buy Now Datasheet
Banana Plug, Solder, Red; Gender Keystone - 94F4443 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, Solder, Red; Gender Keystone
94F4443
Banana Plug, Solder, Red; Gender Keystone 94F4443
BANANA PLUG, SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes

BANANA PLUG, SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
ELECTRONIC PART - 70182083 - Allied Electronics, Inc.
Fort Worth, TX, USA
ELECTRONIC PART
70182083
ELECTRONIC PART 70182083
ELECTRONIC PART

ELECTRONIC PART

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6080 36-6080-ND 94F4443 70182083
Product Name Banana Plug-Solder Connection Jacks, Plugs Banana Plug, Solder, Red; Gender Keystone ELECTRONIC PART
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1502-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1447-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details