TEST POINT (WHITE)
TEST POINT, PCB, THROUGH HOLE; Product Range:-; Connector Colour:White; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.6mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts; Colour:White RoHS Compliant: Yes
Thru-Hole Mount Test Points, Mounting Hole Diameter 0.063 in., Tin Plated Phosphor Bronze Wire
| Heilind Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5012 | 67H8654 | 70182837 |
| Product Name | Connectors Test & Instrument, PC Mount Test Points | Test Point, Pcb, Through Hole; Product Range Keystone | Test Point; White; Thru-Hole; Wire Leaded; Tin; Valox; 0.063 in.; 0.445 in. |
| Mounting | Through Hole Mount | PCB |