Keystone Electronics Corp. Horizontal Test Jack; For Use With Keystone 6054

Description
HORIZONTAL TEST JACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:2.1kV; Insulator Colour:White; Product Range:-; Colour:White; Connector Mounting:PCB Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
HORIZONTAL TEST JACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:2.1kV; Insulator Colour:White; Product Range:-; Colour:White; Connector Mounting:PCB Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horizontal Test Jack; For Use With Keystone - 20C9034 - Newark, An Avnet Company
Chicago, IL, United States
Horizontal Test Jack; For Use With Keystone
20C9034
Horizontal Test Jack; For Use With Keystone 20C9034
HORIZONTAL TEST JACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:2.1kV; Insulator Colour:White; Product Range:-; Colour:White; Connector Mounting:PCB Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

HORIZONTAL TEST JACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:2.1kV; Insulator Colour:White; Product Range:-; Colour:White; Connector Mounting:PCB Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20C9034
Product Name Horizontal Test Jack; For Use With Keystone
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products