Keystone Electronics Corp. Banana Jack- Insulated Solder Connection 6094

Description
Part Number: 6094 Color: Black Finish/Plating: Nickel Plate Insulated: Yes Material: Brass Mounting: Panel Plug Size: .175 [4.4] Thread: 1/4-28
Request a Quote
Description
Part Number: 6094 Color: Black Finish/Plating: Nickel Plate Insulated: Yes Material: Brass Mounting: Panel Plug Size: .175 [4.4] Thread: 1/4-28
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

6094 is a fully insulated standard banana jack with a .175 [4.5] plug acceptance, a .312 [7.9] hex head, and a .250-28 thread for mounting. The body is brass with nickel plating, the terminal is brass with tin plating, and the hex head is phenolic. This jack is unassembled and supplied with a nut and lug. The color is black.

Datasheet Summary
Powered by GS/AI

6094 is a fully insulated standard banana jack with a .175 [4.5] plug acceptance, a .312 [7.9] hex head, and a .250-28 thread for mounting. The body is brass with nickel plating, the terminal is brass with tin plating, and the hex head is phenolic. This jack is unassembled and supplied with a nut and lug. The color is black.

Suppliers

Company
Product
Description
Supplier Links
Banana Jack- Insulated Solder Connection - 6094 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Banana Jack- Insulated Solder Connection
6094
Banana Jack- Insulated Solder Connection 6094
Part Number: 6094 Color: Black Finish/Plating: Nickel Plate Insulated: Yes Material: Brass Mounting: Panel Plug Size: .175 [4.4] Thread: 1/4-28

Part Number: 6094

  • Color: Black
  • Finish/Plating: Nickel Plate
  • Insulated: Yes
  • Material: Brass
  • Mounting: Panel
  • Plug Size: .175 [4.4]
  • Thread: 1/4-28
Buy Now Datasheet
Jacks, Plugs - 36-6094-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
36-6094-ND
Jacks, Plugs 36-6094-ND
Banana Jack Connector Standard Banana Solder Lug Black

Banana Jack Connector Standard Banana Solder Lug Black

Buy Now Datasheet
Banana Jack, Solder, Black; Gender Keystone - 99F4501 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, Solder, Black; Gender Keystone
99F4501
Banana Jack, Solder, Black; Gender Keystone 99F4501
BANANA JACK, SOLDER, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes

BANANA JACK, SOLDER, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6094 36-6094-ND 99F4501
Product Name Banana Jack- Insulated Solder Connection Jacks, Plugs Banana Jack, Solder, Black; Gender Keystone
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1502-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1447-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers