Keystone Electronics Corp. Hole Plug, Steel, 0.5In; Plug Hole Dia - Imperial Keystone 7603

Description
HOLE PLUG, STEEL, 0.5IN; Plug Hole Dia - Imperial:0.5"; Plug Hole Dia - Metric:12.7mm; IP Rating:-; NEMA Rating:-; Product Range:-; Contact Plating:Nickel Plated Contacts; Enclosure Material:Steel; External Height:0.281" RoHS Compliant: Yes
Datasheet
Description
HOLE PLUG, STEEL, 0.5IN; Plug Hole Dia - Imperial:0.5"; Plug Hole Dia - Metric:12.7mm; IP Rating:-; NEMA Rating:-; Product Range:-; Contact Plating:Nickel Plated Contacts; Enclosure Material:Steel; External Height:0.281" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Plug, Steel, 0.5In; Plug Hole Dia - Imperial Keystone - 97H6363 - Newark, An Avnet Company
Chicago, IL, United States
Hole Plug, Steel, 0.5In; Plug Hole Dia - Imperial Keystone
97H6363
Hole Plug, Steel, 0.5In; Plug Hole Dia - Imperial Keystone 97H6363
HOLE PLUG, STEEL, 0.5IN; Plug Hole Dia - Imperial:0.5"; Plug Hole Dia - Metric:12.7mm; IP Rating:-; NEMA Rating:-; Product Range:-; Contact Plating:Nickel Plated Contacts; Enclosure Material:Steel; External Height:0.281" RoHS Compliant: Yes

HOLE PLUG, STEEL, 0.5IN; Plug Hole Dia - Imperial:0.5"; Plug Hole Dia - Metric:12.7mm; IP Rating:-; NEMA Rating:-; Product Range:-; Contact Plating:Nickel Plated Contacts; Enclosure Material:Steel; External Height:0.281" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97H6363
Product Name Hole Plug, Steel, 0.5In; Plug Hole Dia - Imperial Keystone
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Contacts - 111812P3 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers