Keystone Electronics Corp. Clip, Alligator; Steel; Black; 1.654 in. 5040

Description
Alligator Clip Features: Solder Connection with Strain Relief. Material : Nickel Plated Steel. Large Size Clips Accept Either Wire or Barrel Style Solder Plugs. Solder connection with strain relief.
Datasheet
Description
Alligator Clip Features: Solder Connection with Strain Relief. Material : Nickel Plated Steel. Large Size Clips Accept Either Wire or Barrel Style Solder Plugs. Solder connection with strain relief.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clip, Alligator; Steel; Black; 1.654 in. - 70181827 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Alligator; Steel; Black; 1.654 in.
70181827
Clip, Alligator; Steel; Black; 1.654 in. 70181827
Alligator Clip Features: Solder Connection with Strain Relief. Material : Nickel Plated Steel. Large Size Clips Accept Either Wire or Barrel Style Solder Plugs. Solder connection with strain relief.

Alligator Clip
Features: Solder Connection with Strain Relief.
Material
: Nickel Plated Steel.
Large Size Clips Accept Either Wire or Barrel Style Solder Plugs.
Solder connection with strain relief.

Supplier's Site
Alligator Clip, Medium, 8.6Mm, Black; Connector Type Keystone - 22C5902 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip, Medium, 8.6Mm, Black; Connector Type Keystone
22C5902
Alligator Clip, Medium, 8.6Mm, Black; Connector Type Keystone 22C5902
ALLIGATOR CLIP, MEDIUM, 8.6MM, BLACK; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:8.6mm; Insulator Colour:Black; Product Range:- RoHS Compliant: Yes

ALLIGATOR CLIP, MEDIUM, 8.6MM, BLACK; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:8.6mm; Insulator Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70181827 22C5902
Product Name Clip, Alligator; Steel; Black; 1.654 in. Alligator Clip, Medium, 8.6Mm, Black; Connector Type Keystone
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products