Keystone Electronics Corp. Connectors Test & Instrument, PC Mount Test Points 5127

Description
PCB TEST PT,BLUE,TH,AG
Request a Quote Datasheet
Description
PCB TEST PT,BLUE,TH,AG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Test & Instrument, PC Mount Test Points - 5127 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Test & Instrument, PC Mount Test Points
5127
Connectors Test & Instrument, PC Mount Test Points 5127
PCB TEST PT,BLUE,TH,AG

PCB TEST PT,BLUE,TH,AG

Buy Now
Test Point, Pcb, Blue, Through Hole; Product Range Keystone - 95M2499 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb, Blue, Through Hole; Product Range Keystone
95M2499
Test Point, Pcb, Blue, Through Hole; Product Range Keystone 95M2499
TEST POINT, PCB, BLUE, THROUGH HOLE; Product Range:-; Connector Colour:Blue; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.6mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

TEST POINT, PCB, BLUE, THROUGH HOLE; Product Range:-; Connector Colour:Blue; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.6mm; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Test Point; Color Coded;Multi-Purpose Blue; 0063 (1.6) Diameter - 70182281 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Point; Color Coded;Multi-Purpose Blue; 0063 (1.6) Diameter
70182281
Test Point; Color Coded;Multi-Purpose Blue; 0063 (1.6) Diameter 70182281
Color Coded for easy identification, these “loop type” PCB mountable terminals are an economical choice for test terminations. Featuring snap-in mounting and an integral plastic base, terminals are positively retained for wave soldering and strengthened for positive holding power.

Color Coded for easy identification, these “loop type” PCB mountable terminals are an economical choice for test terminations. Featuring snap-in mounting and an integral plastic base, terminals are positively retained for wave soldering and strengthened for positive holding power.

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5127 95M2499 70182281
Product Name Connectors Test & Instrument, PC Mount Test Points Test Point, Pcb, Blue, Through Hole; Product Range Keystone Test Point; Color Coded;Multi-Purpose Blue; 0063 (1.6) Diameter
Mounting Through Hole Mount PCB
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - Micro USB 2.0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Right Angle
View Details