Keystone Electronics Corp. Vertical Test Jack; For Use With Keystone 6036

Description
VERTICAL TEST JACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:1.5kV; Insulator Colour:White; Product Range:-; Colour:White; Connector Mounting:PCB Mount; Contact Material:Brass RoHS Compliant: Yes
Description
VERTICAL TEST JACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:1.5kV; Insulator Colour:White; Product Range:-; Colour:White; Connector Mounting:PCB Mount; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Vertical Test Jack; For Use With Keystone - 62W5152 - Newark, An Avnet Company
Chicago, IL, United States
Vertical Test Jack; For Use With Keystone
62W5152
Vertical Test Jack; For Use With Keystone 62W5152
VERTICAL TEST JACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:1.5kV; Insulator Colour:White; Product Range:-; Colour:White; Connector Mounting:PCB Mount; Contact Material:Brass RoHS Compliant: Yes

VERTICAL TEST JACK; For Use With:-; Current Rating:5A; Mounting Hole Dia:1.32mm; Operating Voltage:1.5kV; Insulator Colour:White; Product Range:-; Colour:White; Connector Mounting:PCB Mount; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
Jack, PC Test; White; 5 A (Max.); 1500 V (RMS); Nylon; Brass, Silver Plate - 70183103 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, PC Test; White; 5 A (Max.); 1500 V (RMS); Nylon; Brass, Silver Plate
70183103
Jack, PC Test; White; 5 A (Max.); 1500 V (RMS); Nylon; Brass, Silver Plate 70183103
Vertical PC Test Jacks, 5 A (Max.) Current Rating, 1500 V (RMS) Operating Voltage The height of the jack is 5⁄16 in. The body material of the jack is Nylon per ASTM D4066.

Vertical PC Test Jacks, 5 A (Max.) Current Rating, 1500 V (RMS) Operating Voltage

  • The height of the jack is 5⁄16 in.
    The body material of the jack is Nylon per ASTM D4066.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 62W5152 70183103
Product Name Vertical Test Jack; For Use With Keystone Jack, PC Test; White; 5 A (Max.); 1500 V (RMS); Nylon; Brass, Silver Plate
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers