Keystone Electronics Corp. Test Point, Pcb, Through Hole; Product Range Keystone 4951

Description
TEST POINT, PCB, THROUGH HOLE; Product Range:-; Connector Colour:-; Connector Mounting:Through Hole Mount; Mounting Hole Dia:-; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Body Material:Brass; External Height:0.413" RoHS Compliant: Yes
Datasheet
Description
TEST POINT, PCB, THROUGH HOLE; Product Range:-; Connector Colour:-; Connector Mounting:Through Hole Mount; Mounting Hole Dia:-; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Body Material:Brass; External Height:0.413" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Point, Pcb, Through Hole; Product Range Keystone - 62W5133 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb, Through Hole; Product Range Keystone
62W5133
Test Point, Pcb, Through Hole; Product Range Keystone 62W5133
TEST POINT, PCB, THROUGH HOLE; Product Range:-; Connector Colour:-; Connector Mounting:Through Hole Mount; Mounting Hole Dia:-; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Body Material:Brass; External Height:0.413" RoHS Compliant: Yes

TEST POINT, PCB, THROUGH HOLE; Product Range:-; Connector Colour:-; Connector Mounting:Through Hole Mount; Mounting Hole Dia:-; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Body Material:Brass; External Height:0.413" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62W5133
Product Name Test Point, Pcb, Through Hole; Product Range Keystone
Mounting Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 120 Housings, Black - 1321G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers