Keystone Electronics Corp. Banana Jack- Non-Insulated .218" Length 575-4

Description
Part Number: 575-4 Finish/Plating: Nickel Plate Insulated: No Material: Brass Mounting: Swage Mount Plug Size: .175 [4.4]
Request a Quote
Description
Part Number: 575-4 Finish/Plating: Nickel Plate Insulated: No Material: Brass Mounting: Swage Mount Plug Size: .175 [4.4]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Miniature banana jack for .175 (4.5 mm) plugs, swage-mounted with threaded solder termination, rated for 10 amps. Body is brass with nickel plate, terminal is brass with tin plate. Supplied unassembled with nut and lug. Length is .218 [5.5 mm].

Datasheet Summary
Powered by GS/AI

Miniature banana jack for .175 (4.5 mm) plugs, swage-mounted with threaded solder termination, rated for 10 amps. Body is brass with nickel plate, terminal is brass with tin plate. Supplied unassembled with nut and lug. Length is .218 [5.5 mm].

Suppliers

Company
Product
Description
Supplier Links
Banana Jack- Non-Insulated .218
New Hyde Park, NY, USA
Banana Jack- Non-Insulated .218" Length
575-4
Banana Jack- Non-Insulated .218" Length 575-4
Part Number: 575-4 Finish/Plating: Nickel Plate Insulated: No Material: Brass Mounting: Swage Mount Plug Size: .175 [4.4]

Part Number: 575-4

  • Finish/Plating: Nickel Plate
  • Insulated: No
  • Material: Brass
  • Mounting: Swage Mount
  • Plug Size: .175 [4.4]
Buy Now Datasheet
Jacks, Plugs - 36-575-4-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
36-575-4-ND
Jacks, Plugs 36-575-4-ND
Banana Jack Connector Standard Banana Solder

Banana Jack Connector Standard Banana Solder

Buy Now Datasheet
Hardware Unreviewed - 575-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Hardware Unreviewed
575-4
Hardware Unreviewed 575-4
BANANA JACK

BANANA JACK

Buy Now
Jacks, Plugs - 575-4 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
575-4
Jacks, Plugs 575-4
CONN BANANA JACK SOLDER

CONN BANANA JACK SOLDER

Supplier's Site Datasheet
Conn, Banana Jack, 5.5Mm, Brass; Gender Keystone - 99H8227 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana Jack, 5.5Mm, Brass; Gender Keystone
99H8227
Conn, Banana Jack, 5.5Mm, Brass; Gender Keystone 99H8227
CONN, BANANA JACK, 5.5MM, BRASS; Gender:Jack; Connector Mounting:Through Hole Mount; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

CONN, BANANA JACK, 5.5MM, BRASS; Gender:Jack; Connector Mounting:Through Hole Mount; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 575-4 36-575-4-ND 575-4 575-4 99H8227
Product Name Banana Jack- Non-Insulated .218" Length Jacks, Plugs Hardware Unreviewed Jacks, Plugs Conn, Banana Jack, 5.5Mm, Brass; Gender Keystone
Gender Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1364-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Specialized Connectors - 36-1498CP-ND - DigiKey
Keystone Electronics Corp.
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1381-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details