Keystone Electronics Corp. Uninsulated Tip Jack for .080" Pins 6097

Description
Part Number: 6097 Insulated: No Pin Size: 0.080 RoHS: Yes Type: Tip Jack
Request a Quote
Description
Part Number: 6097 Insulated: No Pin Size: 0.080 RoHS: Yes Type: Tip Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Uninsulated tip jack designed for .080 inch (2.0 mm) diameter pins, featuring a brass body with nickel plating and a phosphor bronze contact. Current rating is 10 amps with a breakdown voltage of 5700 V RMS. Capacitance to metal panel is 3.8 pF. Supplied with a nut and compatible with panels up to 0.375 inch (9.5 mm) thick.

Datasheet Summary
Powered by GS/AI

Uninsulated tip jack designed for .080 inch (2.0 mm) diameter pins, featuring a brass body with nickel plating and a phosphor bronze contact. Current rating is 10 amps with a breakdown voltage of 5700 V RMS. Capacitance to metal panel is 3.8 pF. Supplied with a nut and compatible with panels up to 0.375 inch (9.5 mm) thick.

Suppliers

Company
Product
Description
Supplier Links
Uninsulated Tip Jack for .080
New Hyde Park, NY, USA
Uninsulated Tip Jack for .080" Pins
6097
Uninsulated Tip Jack for .080" Pins 6097
Part Number: 6097 Insulated: No Pin Size: 0.080 RoHS: Yes Type: Tip Jack

Part Number: 6097

  • Insulated: No
  • Pin Size: 0.080
  • RoHS: Yes
  • Type: Tip Jack
Buy Now Datasheet
Jacks, Plugs - 36-6097-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
36-6097-ND
Jacks, Plugs 36-6097-ND
Tip Jack Connector Standard Tip Turret

Tip Jack Connector Standard Tip Turret

Buy Now Datasheet
Jack, Tip; 15 A; 1500 V (RMS); Brass, Nickel Plate; Beryllium Copper; 115 degC - 70183115 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Tip; 15 A; 1500 V (RMS); Brass, Nickel Plate; Beryllium Copper; 115 degC
70183115
Jack, Tip; 15 A; 1500 V (RMS); Brass, Nickel Plate; Beryllium Copper; 115 degC 70183115
Uninsulated Tip Jack, 15 A Current Rating, Beryllium Copper Contact Material Accepts 0.175 plug. Complete with hex nut and lug. Unassembled. Specifications. Body Material: Brass, nickel-plated. Rating: 15 A. Terminal: Brass, tin-plated. Uninsulated tip jack with brass, nickel plated body and beryllium copper contact material

Uninsulated Tip Jack, 15 A Current Rating, Beryllium Copper Contact Material
Accepts 0.175 plug. Complete with hex nut and lug. Unassembled. Specifications. Body Material: Brass, nickel-plated. Rating: 15 A. Terminal: Brass, tin-plated.
Uninsulated tip jack with brass, nickel plated body and beryllium copper contact material

Supplier's Site
Jacks, Plugs - 6097 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
6097
Jacks, Plugs 6097
CONN TIP JACK TURRET

CONN TIP JACK TURRET

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6097 36-6097-ND 70183115 6097
Product Name Uninsulated Tip Jack for .080" Pins Jacks, Plugs Jack, Tip; 15 A; 1500 V (RMS); Brass, Nickel Plate; Beryllium Copper; 115 degC Jacks, Plugs
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1508-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details