Keystone Electronics Corp. Miniature Banana Plug-Solder Connection 6076

Description
Part Number: 6076 Color: Red Current Rating: 15 Amps Mounting: Wire Style: Solder Type: Banana Plug
Request a Quote
Description
Part Number: 6076 Color: Red Current Rating: 15 Amps Mounting: Wire Style: Solder Type: Banana Plug
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MINI BANANA PLUGS - .120 (3.0) with a solder connection, rated for 10 Amps, featuring a beryllium copper spring with nickel plating and a brass body with nickel plating, housed in a red nylon handle. The plug accepts .120 inch (3.0 mm) diameter jacks and is swage-mounted with threaded solder terminals. Physical dimensions include a length of .440 inches (11.2 mm) and a body diameter of .190 inches (4.9 mm).

Datasheet Summary
Powered by GS/AI

MINI BANANA PLUGS - .120 (3.0) with a solder connection, rated for 10 Amps, featuring a beryllium copper spring with nickel plating and a brass body with nickel plating, housed in a red nylon handle. The plug accepts .120 inch (3.0 mm) diameter jacks and is swage-mounted with threaded solder terminals. Physical dimensions include a length of .440 inches (11.2 mm) and a body diameter of .190 inches (4.9 mm).

Suppliers

Company
Product
Description
Supplier Links
Miniature Banana Plug-Solder Connection - 6076 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Miniature Banana Plug-Solder Connection
6076
Miniature Banana Plug-Solder Connection 6076
Part Number: 6076 Color: Red Current Rating: 15 Amps Mounting: Wire Style: Solder Type: Banana Plug

Part Number: 6076

  • Color: Red
  • Current Rating: 15 Amps
  • Mounting: Wire
  • Style: Solder
  • Type: Banana Plug
Buy Now Datasheet
Jacks, Plugs - 36-6076-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
36-6076-ND
Jacks, Plugs 36-6076-ND
Banana Plug Connector Miniature Solder Red

Banana Plug Connector Miniature Solder Red

Buy Now Datasheet
Plug Rohs Compliant Keystone - 94F4395 - Newark, An Avnet Company
Chicago, IL, United States
Plug Rohs Compliant Keystone
94F4395
Plug Rohs Compliant Keystone 94F4395
PLUG ROHS COMPLIANT: YES

PLUG ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6076 36-6076-ND 94F4395
Product Name Miniature Banana Plug-Solder Connection Jacks, Plugs Plug Rohs Compliant Keystone
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1005-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details