The Combo D-Sub Connector, Plug, DC-13W6, from the Edac product range, features a configuration of 13 contacts, including 7 signal and 6 power contacts. It is designed for solder termination and constructed with a steel body that is RoHS compliant. The housing is made from thermoplastic polyester rated UL94V-0, ensuring durability and safety. This connector operates effectively within a temperature range of -55°C to 125°C. Each signal contact has a current rating of 5A, with a maximum contact resistance of 10m,Ѷ and an insulator resistance of at least 5000M,Ѷ. The dielectric withstanding voltage is rated at 1000V AC rms, making it suitable for various applications requiring reliable electrical connections.
13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, PLUG, DC-13W6, TH; Product Range:627C Series; Insert Arrangement:DC-13W6;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-627-13W6624-1NB-ND | 52AJ2756 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Plug, Dc-13W6, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 125 volts |