EDAC, Inc. D-Sub Connector Assemblies 627-13W6222-4NA

Description
13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote
Description
13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Combo D-Sub Conn, Plug, DC-13W6, Panel (part number 51AJ9822) is designed for reliable electrical connections in various applications. It features a thermoplastic polyester housing that meets UL94V-0 flammability standards, ensuring durability and safety. The shell is made of steel with either tin or nickel plating, providing corrosion resistance. This connector supports an operating temperature range of -55°C to 125°C and has a signal contact current rating of 5A per contact, with a maximum contact resistance of 10m,Ѷ. The insulator resistance is rated at a minimum of 5000M,Ѷ, and it can withstand a dielectric voltage of 1000V AC rms. The product is RoHS compliant, adhering to European Union directives for hazardous substances. This connector is suitable for applications requiring a combination of signal and power connections, with a configuration of 7 signal contacts and 6 power contacts.

Datasheet Summary
Powered by GS/AI

The Combo D-Sub Conn, Plug, DC-13W6, Panel (part number 51AJ9822) is designed for reliable electrical connections in various applications. It features a thermoplastic polyester housing that meets UL94V-0 flammability standards, ensuring durability and safety. The shell is made of steel with either tin or nickel plating, providing corrosion resistance. This connector supports an operating temperature range of -55°C to 125°C and has a signal contact current rating of 5A per contact, with a maximum contact resistance of 10m,Ѷ. The insulator resistance is rated at a minimum of 5000M,Ѷ, and it can withstand a dielectric voltage of 1000V AC rms. The product is RoHS compliant, adhering to European Union directives for hazardous substances. This connector is suitable for applications requiring a combination of signal and power connections, with a configuration of 7 signal contacts and 6 power contacts.

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-13W6222-4NA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-13W6222-4NA-ND
D-Sub Connector Assemblies 151-627-13W6222-4NA-ND
13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector

13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Dc-13W6, Panel; Product Range Edac - 51AJ9822 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dc-13W6, Panel; Product Range Edac
51AJ9822
Combo D-Sub Conn, Plug, Dc-13W6, Panel; Product Range Edac 51AJ9822
COMBO D-SUB CONN, PLUG, DC-13W6, PANEL; Product Range:627C Series; Insert Arrangement:DC-13W6; Gender:Plug; No. of Contacts:13Contacts; Contact Type:7 Signal, 6 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DC-13W6, PANEL; Product Range:627C Series; Insert Arrangement:DC-13W6; Gender:Plug; No. of Contacts:13Contacts; Contact Type:7 Signal, 6 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-627-13W6222-4NA-ND 51AJ9822
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Dc-13W6, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Mounting Free Hanging (In-Line)
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10020TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Wire to Board - 32.408-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Rising Cage Clamp
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-5311/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers