DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 650 700 750 800 850 900 910 920 930 940 950 960 967 968 969 970 971 972 973 974 975 976 977 978 979 980 990 1000 1010 1020 1030 1050 1100 1150 1200 1250 1300 1500 2000 2212
Product Name Notes
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
13 (7 + 6 Coax) Position D-Sub, Combo Plug, Male Pins Connector
13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector
15 Position One Piece Backshell Connector Black 180° Unshielded
17 (15 + 2 Coax) Position D-Sub, Combo Plug, Male Pins Connector
17 (15 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
2 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
2 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
2 (Power) Position D-Sub, Combo Plug, Male Pins Connector
21 (17 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector
25 Position One Piece Backshell Connector Black 180° Unshielded
27 (25 + 2 Coax) Position D-Sub, Combo Plug, Male Pins Connector
9 Position One Piece Backshell Connector Black 180° Unshielded
CONN CAPPROTECTIVE 7/16 DIN JAC
Connector Cap (Cover) For

<< Prev Next >>