EDAC, Inc. D-Sub Connector Assemblies 627-17W2222-3N1

Description
17 (15 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
17 (15 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-17W2222-3N1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-17W2222-3N1-ND
D-Sub Connector Assemblies 151-627-17W2222-3N1-ND
17 (15 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector

17 (15 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Db-17W2, Panel; Product Range Edac - 52AJ0025 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Db-17W2, Panel; Product Range Edac
52AJ0025
Combo D-Sub Conn, Plug, Db-17W2, Panel; Product Range Edac 52AJ0025
COMBO D-SUB CONN, PLUG, DB-17W2, PANEL; Product Range:627C Series; Insert Arrangement:DB-17W2; Gender:Plug; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DB-17W2, PANEL; Product Range:627C Series; Insert Arrangement:DB-17W2; Gender:Plug; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-627-17W2222-3N1-ND 52AJ0025
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Db-17W2, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Mounting Free Hanging (In-Line)
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details