13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, PLUG, DC-13W6, TH; Product Range:627C Series; Insert Arrangement:DC-13W6;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-627-13W6224-3TC-ND | 52AJ2706 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Plug, Dc-13W6, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 125 volts |